Siemens AG Controllers - PLC Modules 6ES71386AA010BA0

Description
Counter Module DIN Rail 19.2 ~ 28.8VDC
Description
Counter Module DIN Rail 19.2 ~ 28.8VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The 6ES71386AA010BA0 is a counter module designed for use with the SIMATIC ET 200SP system. It operates on a supply voltage of 24 V DC, with a permissible range of 19.2 V to 28.8 V, and features reverse polarity protection. The module supports one channel for 24 V incremental or pulse encoders and includes three digital inputs and two digital outputs. The module is configurable via STEP 7 TIA Portal from version V15 SP1 or higher, and it is compatible with various base units, specifically BU type A0. It offers a maximum input frequency of 200 kHz and a counting frequency of up to 800 kHz with quadruple evaluation. The digital inputs are parameterizable and can be used for various functions, including gate start/stop and synchronization. The module has a compact design with dimensions of 15 mm in width, 73 mm in height, and 58 mm in depth, weighing approximately 45 g. It is suitable for operation in ambient temperatures ranging from -30 °C to 60 °C and can be installed at altitudes up to 5,000 m. The module is equipped with diagnostic features, including LED indicators for monitoring supply voltage and channel status. This product is ideal for applications requiring precise counting and measurement functions in automation systems.

Datasheet Summary
Powered by GS/AI

The 6ES71386AA010BA0 is a counter module designed for use with the SIMATIC ET 200SP system. It operates on a supply voltage of 24 V DC, with a permissible range of 19.2 V to 28.8 V, and features reverse polarity protection. The module supports one channel for 24 V incremental or pulse encoders and includes three digital inputs and two digital outputs. The module is configurable via STEP 7 TIA Portal from version V15 SP1 or higher, and it is compatible with various base units, specifically BU type A0. It offers a maximum input frequency of 200 kHz and a counting frequency of up to 800 kHz with quadruple evaluation. The digital inputs are parameterizable and can be used for various functions, including gate start/stop and synchronization. The module has a compact design with dimensions of 15 mm in width, 73 mm in height, and 58 mm in depth, weighing approximately 45 g. It is suitable for operation in ambient temperatures ranging from -30 °C to 60 °C and can be installed at altitudes up to 5,000 m. The module is equipped with diagnostic features, including LED indicators for monitoring supply voltage and channel status. This product is ideal for applications requiring precise counting and measurement functions in automation systems.

Suppliers

Company
Product
Description
Supplier Links
Controllers - PLC Modules - 6ES71386AA010BA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
6ES71386AA010BA0
Controllers - PLC Modules 6ES71386AA010BA0
Counter Module DIN Rail 19.2 ~ 28.8VDC

Counter Module DIN Rail 19.2 ~ 28.8VDC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC)
Product Number 6ES71386AA010BA0
Product Name Controllers - PLC Modules
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

DTL III Ex - dtl-iii-ex - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details