The 6ES71366RA000BF0 is a PLC output module designed for use with the SIMATIC ET200SP system. It features one relay output with two normally open contacts, capable of handling a maximum load voltage of 24 V DC and 24 to 230 V AC, with a total output current of up to 5 A. The module supports a wide supply voltage range from 20.4 V to 28.8 V DC and is suitable for applications requiring high safety standards, achieving Performance Level e (PL e) according to ISO 13849-1 and Safety Integrity Level 3 (SIL 3) per IEC 61508. The module is equipped with diagnostics capabilities, including LED indicators for operational status and channel status. It allows for flexible installation, with a width of 20 mm and a weight of approximately 56 g. The operating temperature range is from 0 °C to 60 °C for horizontal installation and 0 °C to 50 °C for vertical installation. The module is compatible with STEP 7 TIA Portal and can be configured using versions from V5.5 SP4 and higher. Engineers considering this module should note its relay output specifications, including a maximum switching frequency of 2 Hz for resistive loads and 0.1 Hz for inductive loads, as well as the need for external protection for relay outputs. The module's design includes potential separation channels and reinforced insulation, making it suitable for various industrial applications.
Output Module Requires Basic Unit 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 6ES71366RA000BF0 |
| Product Name | Controllers - PLC Modules |
| Outputs | 4 |