Siemens Analytical Products Computer Cable, Mpi, 16.4Ft, Blk; Connector Type A Siemens 6ES7 901-3CB30-0XA0

Description
COMPUTER CABLE, MPI, 16.4FT, BLK; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:SIMATIC S7-200 RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, MPI, 16.4FT, BLK; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:SIMATIC S7-200 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Mpi, 16.4Ft, Blk; Connector Type A Siemens - 50M6997 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Mpi, 16.4Ft, Blk; Connector Type A Siemens
50M6997
Computer Cable, Mpi, 16.4Ft, Blk; Connector Type A Siemens 50M6997
COMPUTER CABLE, MPI, 16.4FT, BLK; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:SIMATIC S7-200 RoHS Compliant: Yes

COMPUTER CABLE, MPI, 16.4FT, BLK; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:SIMATIC S7-200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50M6997
Product Name Computer Cable, Mpi, 16.4Ft, Blk; Connector Type A Siemens
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details