Siemens Corporation Industrial, DIN Rail Power Supplies 6EP33336SB000AY0

Description
AC/DC DIN RAIL SUPPLY 24V 96W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 96W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 3473-6EP33336SB000AY0-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
3473-6EP33336SB000AY0-ND
Industrial, DIN Rail Power Supplies 3473-6EP33336SB000AY0-ND
AC/DC DIN RAIL SUPPLY 24V 96W

AC/DC DIN RAIL SUPPLY 24V 96W

Buy Now Datasheet
Power supply Siemens LOGO! POWER 24V 4.0A - 6EP33336SB000AY0 -  - Automation24, Inc.
King of Prussia, PA, United States
Power supply Siemens LOGO! POWER 24V 4.0A - 6EP33336SB000AY0
Power supply Siemens LOGO! POWER 24V 4.0A - 6EP33336SB000AY0
The LOGO! POWER 24V 4.0A - 6EP33336SB000AY0 switched mode power supply unit from Siemens with an output voltage of 24 V DC and an output current of 4 A is the ideal current supply for the LOGO! mini controllers. The LOGO! POWER 24V 4.0A - 6EP33336SB000AY0 switched mode power supply unit provides high performance in minimum space. Enhanced efficiency across the entire load range and low power losses in no-load operation ensure efficiency. Thanks to the wide-range input, connection to direct current is also possible. An extended operating temperature range up to 70 °C and optimised input performance for capacitive loads ensure that LOGO! POWER 24V 4.0A - 6EP33336SB000AY0 stands for reliable power supply. The design of the logic modules for easy set-up is kept.

The LOGO! POWER 24V 4.0A - 6EP33336SB000AY0 switched mode power supply unit from Siemens with an output voltage of 24 V DC and an output current of 4 A is the ideal current supply for the LOGO! mini controllers. The LOGO! POWER 24V 4.0A - 6EP33336SB000AY0 switched mode power supply unit provides high performance in minimum space. Enhanced efficiency across the entire load range and low power losses in no-load operation ensure efficiency. Thanks to the wide-range input, connection to direct current is also possible. An extended operating temperature range up to 70 °C and optimised input performance for capacitive loads ensure that LOGO! POWER 24V 4.0A - 6EP33336SB000AY0 stands for reliable power supply. The design of the logic modules for easy set-up is kept.

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Power Supplies Power Supplies
Product Number 3473-6EP33336SB000AY0-ND
Product Name Industrial, DIN Rail Power Supplies Power supply Siemens LOGO! POWER 24V 4.0A - 6EP33336SB000AY0
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 4 amps 4 amps
AC Input Voltage 100.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227673 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details