Siemens Corporation DIN Rail Power Supplies 6EP3322-6SB10-0AY0

Description
Siemens 6EP3322-6SB10-0AY0
Request a Quote Datasheet
Description
Siemens 6EP3322-6SB10-0AY0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 1365305 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1365305
DIN Rail Power Supplies 1365305
Siemens 6EP3322-6SB10-0AY0

Siemens 6EP3322-6SB10-0AY0

Supplier's Site
Power Supply - 81919020 - Radwell International
Willingboro, NJ, United States
Power Supply
81919020
Power Supply 81919020
POWER SUPPLY, LOGO/POWER , INPUT: 100-240 VAC, OUTPUT: 4 AMP, 15 VDC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, REPLACEMENT FOR 6EP1352-1SH03. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, LOGO/POWER , INPUT: 100-240 VAC, OUTPUT: 4 AMP, 15 VDC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, REPLACEMENT FOR 6EP1352-1SH03. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Ac-Dc, 15V, 4A; No. Of Outputs Siemens - 46AC2250 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 4A; No. Of Outputs Siemens
46AC2250
Power Supply, Ac-Dc, 15V, 4A; No. Of Outputs Siemens 46AC2250
POWER SUPPLY, AC-DC, 15V, 4A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 4A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1365305 81919020 46AC2250
Product Name DIN Rail Power Supplies Power Supply Power Supply, Ac-Dc, 15V, 4A; No. Of Outputs Siemens
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 15.0 volts 15.0 volts 15.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data