Siemens Analytical Products Power Supply 6EP1931-2EC21

Description
UNINTERRUPTIBLE POWER SUPPLY, SITOP, INPUT: 16 AMP 24 VDC, OUTPUT: 15 AMP 24 VDC, 14-15 WATT, -25 TO 60 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
UNINTERRUPTIBLE POWER SUPPLY, SITOP, INPUT: 16 AMP 24 VDC, OUTPUT: 15 AMP 24 VDC, 14-15 WATT, -25 TO 60 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 1064068 - Radwell International
Willingboro, NJ, United States
Power Supply
1064068
Power Supply 1064068
UNINTERRUPTIBLE POWER SUPPLY, SITOP, INPUT: 16 AMP 24 VDC, OUTPUT: 15 AMP 24 VDC, 14-15 WATT, -25 TO 60 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY

UNINTERRUPTIBLE POWER SUPPLY, SITOP, INPUT: 16 AMP 24 VDC, OUTPUT: 15 AMP 24 VDC, 14-15 WATT, -25 TO 60 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc-Dc Ups, 24V, Din Rail; Power Supply Approvals Siemens - 50M6991 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Ups, 24V, Din Rail; Power Supply Approvals Siemens
50M6991
Dc-Dc Ups, 24V, Din Rail; Power Supply Approvals Siemens 50M6991
DC-DC UPS, 24V, DIN RAIL; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:SITOP Series RoHS Compliant: Yes

DC-DC UPS, 24V, DIN RAIL; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:SITOP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1064068 50M6991
Product Name Power Supply Dc-Dc Ups, 24V, Din Rail; Power Supply Approvals Siemens
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2236-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details