Siemens AG Industrial, DIN Rail Power Supplies 6EP14372BA20

Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 3473-6EP14372BA20-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
3473-6EP14372BA20-ND
Industrial, DIN Rail Power Supplies 3473-6EP14372BA20-ND
AC/DC DIN RAIL SUPPLY 24V 960W

AC/DC DIN RAIL SUPPLY 24V 960W

Buy Now Datasheet
DIN rail power supply Siemens SITOP 6EP14372BA20 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Siemens SITOP 6EP14372BA20
DIN rail power supply Siemens SITOP 6EP14372BA20
The switched-mode power supply 6EP14372BA20 from Siemens provides an output voltage of 24 V DC and an output current of 40 A (960 W). The power supply is 3-phase with a nominal voltage range 340-550 VAC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP14372BA20 from Siemens is quickly put into operation. It is ideally suited for the requirements in factory automation and mechanical and plant engineering.

The switched-mode power supply 6EP14372BA20 from Siemens provides an output voltage of 24 V DC and an output current of 40 A (960 W). The power supply is 3-phase with a nominal voltage range 340-550 VAC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP14372BA20 from Siemens is quickly put into operation. It is ideally suited for the requirements in factory automation and mechanical and plant engineering.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Power Supplies Power Supplies
Product Number 3473-6EP14372BA20-ND
Product Name Industrial, DIN Rail Power Supplies DIN rail power supply Siemens SITOP 6EP14372BA20
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 40 amps 40 amps
AC Input Voltage 400.0 to 500.0 volts 340.0 to 550.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details