Siemens AG Industrial, DIN Rail Power Supplies 6EP14332BA20

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 3473-6EP14332BA20-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
3473-6EP14332BA20-ND
Industrial, DIN Rail Power Supplies 3473-6EP14332BA20-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
DIN rail power supply Siemens SITOP 6EP14332BA20 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Siemens SITOP 6EP14332BA20
DIN rail power supply Siemens SITOP 6EP14332BA20
The switched-mode power supply 6EP14332BA20 from Siemens provides an output voltage of 24 V DC and an output current of 5 A (120 W). The power supply is 3-phase with a nominal voltage range 340-550 VAC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP14332BA20 from Siemens is quickly put into operation. It is ideally suited for the requirements in factory automation and mechanical and plant engineering.

The switched-mode power supply 6EP14332BA20 from Siemens provides an output voltage of 24 V DC and an output current of 5 A (120 W). The power supply is 3-phase with a nominal voltage range 340-550 VAC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP14332BA20 from Siemens is quickly put into operation. It is ideally suited for the requirements in factory automation and mechanical and plant engineering.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Power Supplies Power Supplies
Product Number 3473-6EP14332BA20-ND
Product Name Industrial, DIN Rail Power Supplies DIN rail power supply Siemens SITOP 6EP14332BA20
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 400.0 to 500.0 volts 340.0 to 550.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6838-ea-pu-10500-180-4u-30000w-32057 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details