Siemens Corporation DIN Rail Power Supplies 6EP1336-3BA10

Description
Siemens 6EP1336-3BA10
Request a Quote Datasheet
Description
Siemens 6EP1336-3BA10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 7141287 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
7141287
DIN Rail Power Supplies 7141287
Siemens 6EP1336-3BA10

Siemens 6EP1336-3BA10

Supplier's Site
Power Supply - 20454097 - Radwell International
Willingboro, NJ, United States
Power Supply
20454097
Power Supply 20454097
STABILIZED POWER SUPPLY, SITOP, 1 PHASE, 120-230 VAC / 110-120 VDC INPUT, 20 AMP OUTPUT, 24 VDC OUTPUT, REPLACES 6EP1336-3BA00. FREE 2 YEAR RADWELL WARRANTY

STABILIZED POWER SUPPLY, SITOP, 1 PHASE, 120-230 VAC / 110-120 VDC INPUT, 20 AMP OUTPUT, 24 VDC OUTPUT, REPLACES 6EP1336-3BA00. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
SIEMENS Power Supplies 6EP1336-3BA10

SIEMENS Power Supplies 6EP1336-3BA10

Supplier's Site
Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Siemens - 46AC2246 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Siemens
46AC2246
Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Siemens 46AC2246
POWER SUPPLY, AC-DC, 24V, 20A; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 7141287 20454097 46AC2246
Product Name DIN Rail Power Supplies Power Supply Power Supply Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Siemens
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 to 120.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227109 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details