POWER SUPPLY, PSU100S, SITOP, 120/230 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 10 AMP, STABILIZED, SUCCESSOR FOR 6EP1334-2AA00/ 6EP1334-2AA01. FREE 2 YEAR RADWELL WARRANTY
SIEMENS Power Supplies 6EP1334-2BA20
AC/DC CONVERTER, DIN RAIL, 1 O/P, 264VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:125mm RoHS Compliant: Yes
| Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 41715261 | 98K9921 | |
| Product Name | Power Supply | Power Supply | Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Siemens |
| AC Output Voltage | 230.0 volts | ||
| DC Output Voltage | 24.0 volts | 24.0 volts | |
| Type | DC Power Supply; AC/DC Converter | ||
| Regulatory Compliance | RoHS Compliant |