LOGO!8 is the latest generation of intelligent Logic Modules from Siemens, offering a refined upgrade from the previous generation. Improvements include simplified handling, new optical indicating display and full communication functions via Ethernet across the full range of Logic Modules. Another added benefit of the LOGO!8 is that all Logic Modules come equipped with an integrated Web Server with Drag & Drop programming, no HTML coding knowledge required
LOGO! Soft Comfort V8 is the latest instalment in the series, and has stood true to the ethos of extremely simple and fast configuration. Just like previous versions project creation & simulation along with documentation are still as easy to navigate thanks to the Drag & Drop build of the user interface. Up to 43 function blocks are supplied as standard, providing unrivaled programming flexibility coupled with an intuitive user interface. Smooth and simple program migration from previous versions
For Use With = LOGO! 8 Series
Software Version = V8
Operating System = Kernel 3.0.76, Mac OS X 10.6 Snow Leopard, Mac OS X Lion, Mac OS X Mavericks, Mac OS X MOUNTAIN LION, Mac OSx 10.6, Mac OSx 10.7, Mac OSx 10.8, Mac OSx 10.9, SUSE Linux 11.3 sp3, Windows 7, Windows 8, Windows XP, WINXP
Media Included = DVD
Paper Documentation Included = Yes
Languages Available = Chinese, Dutch, English, French, German, Italian, Japanese, Russian, Spanish, Turkish
Number of Licenses = 1
| RS Components, Ltd. | |
|---|---|
| Product Category | Embedded Programming Software |
| Product Number | 8251708 |