Siemens Analytical Products Module, Logo!, Dm16, 24; No. Of Analogue Inputs Siemens 6ED1 055-1CB10-0BA0.

Description
MODULE, LOGO!, DM16, 24; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval
Datasheet
Description
MODULE, LOGO!, DM16, 24; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module, Logo!, Dm16, 24; No. Of Analogue Inputs Siemens - 54M2862 - Newark, An Avnet Company
Chicago, IL, United States
Module, Logo!, Dm16, 24; No. Of Analogue Inputs Siemens
54M2862
Module, Logo!, Dm16, 24; No. Of Analogue Inputs Siemens 54M2862
MODULE, LOGO!, DM16, 24; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval

MODULE, LOGO!, DM16, 24; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 54M2862
Product Name Module, Logo!, Dm16, 24; No. Of Analogue Inputs Siemens
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLCs - Programmable Logic Controllers - 2665101 - RS Components, Ltd.
Specs
Input DC Input; DC
Output Transistor Output; Transistor
Inputs 36
View Details
PLC Module/Rack - 351702 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details