Siemens Analytical Products Logo! 230Rco, 8De/4Da, 200 Block; No. Of Analogue Inputs Siemens 6ED1 052-2FB00-0BA6

Description
LOGO! 230RCO, 8DE/4DA, 200 BLOCK; No. of Analogue Inputs:-; No. of Analogue Outputs:2; No. of Digital Inputs:8; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:LOGO! Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LOGO! 230RCO, 8DE/4DA, 200 BLOCK; No. of Analogue Inputs:-; No. of Analogue Outputs:2; No. of Digital Inputs:8; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:LOGO! Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logo! 230Rco, 8De/4Da, 200 Block; No. Of Analogue Inputs Siemens - 12P8233 - Newark, An Avnet Company
Chicago, IL, United States
Logo! 230Rco, 8De/4Da, 200 Block; No. Of Analogue Inputs Siemens
12P8233
Logo! 230Rco, 8De/4Da, 200 Block; No. Of Analogue Inputs Siemens 12P8233
LOGO! 230RCO, 8DE/4DA, 200 BLOCK; No. of Analogue Inputs:-; No. of Analogue Outputs:2; No. of Digital Inputs:8; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:LOGO! Series; SVHC:No SVHC RoHS Compliant: Yes

LOGO! 230RCO, 8DE/4DA, 200 BLOCK; No. of Analogue Inputs:-; No. of Analogue Outputs:2; No. of Digital Inputs:8; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:LOGO! Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 12P8233
Product Name Logo! 230Rco, 8De/4Da, 200 Block; No. Of Analogue Inputs Siemens
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLC Module/Rack - 66023 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details