Siemens AG
Industrial PCs
6AV78800DA210DA2
Description
SIMATIC ITP1000
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
SIMATIC ITP1000
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Computers |
Computers |
|
Product Number
|
3473-6AV78800DA210DA2-ND |
6AV78800DA210DA2 |
|
Product Name
|
Industrial PCs |
Industrial PCs |
|
Operating System
|
Windows 10
|
Microsoft®; Windows 10
|
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System
Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor
Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Computer Type
Tablet
Display Size
10.1 inch (256.54 mm)
Operating System
Microsoft®
View Details
Computer Type
Computer Terminal
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Allen-Bradley / Rockwell Automation
Operating System
Microsoft®
Main Memory
32.00 GB
View Details