Siemens AG
Industrial PCs
6AV78800DA121EA2
Description
SIMATIC ITP1000
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
SIMATIC ITP1000
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Computers |
Computers |
|
Product Number
|
3473-6AV78800DA121EA2-ND |
6AV78800DA121EA2 |
|
Product Name
|
Industrial PCs |
Industrial PCs |
|
Operating System
|
Windows 7
|
Microsoft®; Windows 7
|
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Rack
Processor
Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity
8.0 GB
View Details
2 suppliers
Computer Type
Desktop, Stand Alone or Tower
Processor
Intel 386 Family
Speed
1600 MHz
View Details
Computer Type
Computer Terminal
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Allen-Bradley / Rockwell Automation
Display Size
19.0 inch (482.60 mm)
Operating System
Microsoft®
Main Memory
256.00 GB
View Details