Siemens AG
Industrial PCs
6AV78800AA121EA2
Description
SIMATIC ITP1000
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
SIMATIC ITP1000
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Computers |
Computers |
|
Product Number
|
3473-6AV78800AA121EA2-ND |
6AV78800AA121EA2 |
|
Product Name
|
Industrial PCs |
Industrial PCs |
|
Operating System
|
Windows 7
|
Microsoft®; Windows 7
|
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System
Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor
Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Computer Type
Desktop, Stand Alone or Tower
Processor
Intel 386 Family
Speed
1600 MHz
View Details
Computer Type
Tablet
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Allen-Bradley / Rockwell Automation
Display Size
15.0 inch (381.00 mm)
Operating System
Microsoft®
Main Memory
32.00 GB
View Details