Siemens AG Industrial PCs 6AV72515DC050FA0

Description
"SIMATIC IPC477E PRO. 15"" MTOUCH"
Request a Quote Datasheet
Description
"SIMATIC IPC477E PRO. 15"" MTOUCH"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV72515DC050FA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC477E PRO. 15"" MTOUCH"

"SIMATIC IPC477E PRO. 15"" MTOUCH"

Buy Now Datasheet
Industrial PCs - 6AV72515DC050FA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV72515DC050FA0
Industrial PCs 6AV72515DC050FA0
SIMATIC IPC477E PRO. 15" MTOUCH

SIMATIC IPC477E PRO. 15" MTOUCH

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV72515DC050FA0-ND 6AV72515DC050FA0
Product Name Industrial PCs Industrial PCs
Operating System Supports Windows 7/10 Microsoft®; Supports Windows 7/10
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1705E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Integrated Display Industrial Computer - 6181P-15C2SW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details