Siemens AG Industrial PCs 6AV72515BF070DA0

Description
"SIMATIC IPC477E PRO. 15"" MTOUCH"
Request a Quote
Description
"SIMATIC IPC477E PRO. 15"" MTOUCH"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Industrial PC model 6AV72515BF070DA0, designated as SIMATIC IPC477E PRO, features a 15-inch multi-touch TFT display with a resolution of 1366 x 768 pixels. It is designed for industrial environments with an IP65 protection rating, ensuring full dust and water resistance. The device operates on a 24 V DC power supply and is equipped with an Intel Core i5-6442EQ processor, offering a performance range of 1.9 to 2.7 GHz with 4 cores and 6 MB cache. This model includes 4 GB of NVRAM and a 256 GB Eco SSD for storage, with options for additional memory configurations up to 16 GB using DDR4-2400 SO-DIMM. Connectivity options include three Gigabit Ethernet ports and four USB 3.0 ports located at the rear. The IPC477E PRO supports various operating systems, including Windows 10 IoT Enterprise 2016 LTSB. The device is built to withstand harsh conditions, with an operational temperature range of 0 °C to 45 °C and a storage temperature range of -20 °C to 60 °C. It also meets several EMC standards and is suitable for use in hazardous areas, with optional ATEX and IECEx certifications. The unit weighs approximately 6.8 kg and is designed for mounting on a support arm or pedestal.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Industrial PC model 6AV72515BF070DA0, designated as SIMATIC IPC477E PRO, features a 15-inch multi-touch TFT display with a resolution of 1366 x 768 pixels. It is designed for industrial environments with an IP65 protection rating, ensuring full dust and water resistance. The device operates on a 24 V DC power supply and is equipped with an Intel Core i5-6442EQ processor, offering a performance range of 1.9 to 2.7 GHz with 4 cores and 6 MB cache. This model includes 4 GB of NVRAM and a 256 GB Eco SSD for storage, with options for additional memory configurations up to 16 GB using DDR4-2400 SO-DIMM. Connectivity options include three Gigabit Ethernet ports and four USB 3.0 ports located at the rear. The IPC477E PRO supports various operating systems, including Windows 10 IoT Enterprise 2016 LTSB. The device is built to withstand harsh conditions, with an operational temperature range of 0 °C to 45 °C and a storage temperature range of -20 °C to 60 °C. It also meets several EMC standards and is suitable for use in hazardous areas, with optional ATEX and IECEx certifications. The unit weighs approximately 6.8 kg and is designed for mounting on a support arm or pedestal.

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV72515BF070DA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC477E PRO. 15"" MTOUCH"

"SIMATIC IPC477E PRO. 15"" MTOUCH"

Buy Now Datasheet
Industrial PCs - 6AV72515BF070DA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV72515BF070DA0
Industrial PCs 6AV72515BF070DA0
SIMATIC IPC477E PRO. 15" MTOUCH

SIMATIC IPC477E PRO. 15" MTOUCH

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV72515BF070DA0-ND 6AV72515BF070DA0
Product Name Industrial PCs Industrial PCs
Operating System Supports Windows 7/10 Microsoft®; Supports Windows 7/10
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.7 inch (119.38 mm)
Operating System Google®
View Details
Integrated Display Industrial Computer - 6181P-15C2MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details