Siemens AG Industrial PCs 6AV72511BB370DA0

Description
"SIMATIC IPC477E PRO. 15"" MTOUCH"
Request a Quote
Description
"SIMATIC IPC477E PRO. 15"" MTOUCH"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Industrial PC model 6AV72511BB370DA0, known as the SIMATIC IPC477E PRO, features a 15-inch TFT widescreen display with a resolution of 1366 x 768 pixels and projective-capacitive touch operation. It is designed for mounting on a stand or supporting bracket and is fully protected with an IP65 rating, making it suitable for industrial environments. This model is powered by an Intel Celeron G3902 processor, with options for Core i3, i5, and Xeon processors, and supports up to 16 GB of DDR4 RAM. It includes four USB 3.0 ports, three Gigabit Ethernet interfaces, and two serial interfaces (RS 232/RS 485). The device operates on a 24 V DC power supply and has a built-in 256 GB Eco SSD for storage. The IPC477E PRO is designed to withstand a range of ambient conditions, with an operational temperature range of 0 °C to 45 °C and storage temperatures from -20 °C to 60 °C. It also meets various EMC standards and is certified for use in hazardous areas (ATEX Zone 2, IECEx Zone 2). The unit weighs approximately 6.8 kg and is suitable for applications requiring robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Industrial PC model 6AV72511BB370DA0, known as the SIMATIC IPC477E PRO, features a 15-inch TFT widescreen display with a resolution of 1366 x 768 pixels and projective-capacitive touch operation. It is designed for mounting on a stand or supporting bracket and is fully protected with an IP65 rating, making it suitable for industrial environments. This model is powered by an Intel Celeron G3902 processor, with options for Core i3, i5, and Xeon processors, and supports up to 16 GB of DDR4 RAM. It includes four USB 3.0 ports, three Gigabit Ethernet interfaces, and two serial interfaces (RS 232/RS 485). The device operates on a 24 V DC power supply and has a built-in 256 GB Eco SSD for storage. The IPC477E PRO is designed to withstand a range of ambient conditions, with an operational temperature range of 0 °C to 45 °C and storage temperatures from -20 °C to 60 °C. It also meets various EMC standards and is certified for use in hazardous areas (ATEX Zone 2, IECEx Zone 2). The unit weighs approximately 6.8 kg and is suitable for applications requiring robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV72511BB370DA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC477E PRO. 15"" MTOUCH"

"SIMATIC IPC477E PRO. 15"" MTOUCH"

Buy Now Datasheet
Industrial PCs - 6AV72511BB370DA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV72511BB370DA0
Industrial PCs 6AV72511BB370DA0
SIMATIC IPC477E PRO. 15" MTOUCH

SIMATIC IPC477E PRO. 15" MTOUCH

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV72511BB370DA0-ND 6AV72511BB370DA0
Product Name Industrial PCs Industrial PCs
Operating System Supports Windows 7/10 Microsoft®; Supports Windows 7/10
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details