Siemens AG Industrial PCs 6AV72413BC050GA0

Description
"SIMATIC IPC477E 15"" ST (1280 X 8"
Request a Quote
Description
"SIMATIC IPC477E 15"" ST (1280 X 8"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Industrial PC model 6AV72413BC050GA0 is a SIMATIC IPC 477E featuring a 15.6-inch TFT touch display with a resolution of 1280 x 800 pixels. It is powered by an Intel Core i3-6102E processor, offering dual cores and four threads with a base frequency of 1.9 GHz. The device supports up to 16 GB of DDR4 memory and includes a 480 GB solid-state drive for storage. This model is designed for industrial environments, with an IP65 rating on the front for dust and water resistance, and operates on a supply voltage of 100/240 V AC or 24 V DC. It features multiple connectivity options, including three industrial Ethernet interfaces and four USB 3.0 ports. The IPC is equipped with monitoring functions such as temperature monitoring and a watchdog timer, enhancing its reliability in critical applications. The operating temperature range is from 0 °C to 45 °C, and it can withstand vibrations and shocks as per IEC standards. The device is compliant with various EMC standards and has approvals for use in hazardous areas, making it suitable for diverse industrial applications.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Industrial PC model 6AV72413BC050GA0 is a SIMATIC IPC 477E featuring a 15.6-inch TFT touch display with a resolution of 1280 x 800 pixels. It is powered by an Intel Core i3-6102E processor, offering dual cores and four threads with a base frequency of 1.9 GHz. The device supports up to 16 GB of DDR4 memory and includes a 480 GB solid-state drive for storage. This model is designed for industrial environments, with an IP65 rating on the front for dust and water resistance, and operates on a supply voltage of 100/240 V AC or 24 V DC. It features multiple connectivity options, including three industrial Ethernet interfaces and four USB 3.0 ports. The IPC is equipped with monitoring functions such as temperature monitoring and a watchdog timer, enhancing its reliability in critical applications. The operating temperature range is from 0 °C to 45 °C, and it can withstand vibrations and shocks as per IEC standards. The device is compliant with various EMC standards and has approvals for use in hazardous areas, making it suitable for diverse industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV72413BC050GA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC477E 15"" ST (1280 X 8"

"SIMATIC IPC477E 15"" ST (1280 X 8"

Buy Now Datasheet
Industrial PCs - 6AV72413BC050GA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV72413BC050GA0
Industrial PCs 6AV72413BC050GA0
SIMATIC IPC477E 15" ST (1280 X 8

SIMATIC IPC477E 15" ST (1280 X 8

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV72413BC050GA0-ND 6AV72413BC050GA0
Product Name Industrial PCs Industrial PCs
Operating System Supports Windows 7/10 Microsoft®; Supports Windows 7/10
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Industrial PCs - 2084-AIR-300-00A1-ND - DigiKey
Specs
Operating System Supports Windows 10, Linux
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details