Siemens 6AV2124-0UC02-0AX1 HMI Panel
HMI TOUCH PANEL, 1376X768 PIXEL, 19INCH; Meter Display Type:TFT; Display Size:409.8mm x 230.4mm; Display Resolution:1366 x 768 Pixels; Screen Size:19"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Human Machine Interfaces | Human Machine Interfaces |
| Product Number | 1656376 | 51AC3132 |
| Product Name | HMI Displays | Hmi Touch Panel, 1376X768 Pixel, 19Inch; Meter Display Type Siemens |
| Configuration | Panel | |
| I/O Interfaces | Ethernet, rs422, rs485, sd card slot, usb 2.0 | |
| Certifications | RoHS Compliant | |
| Type | X86 | |
| Resolution | 1366 x 768pixels | 1366 x 768 Pixels |