Win Source Part Number: 1337080-5SY4106-7
Category: Circuit Protection - Circuit Breakers
Series: 5SY4
Package: Bulk
Voltage Rating - AC: 277 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 1
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 6A
HTSUS: 8536.20.0020
Mfr: Siemens
Approval Agency: CSA C22.2 No 235, UL1077
MINIATURE CIRCUIT BREAKER, 6 AMP, 1 POLE, 230/400 VAC, 10KA BREAKING CAPACITY, C-CURVE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CKT BREAKER, 1P, 6A, 400VAC ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 5SY4106-7 | 3832018 | 3832759 | 89AH2095 |
| Product Name | Circuit Protection - Circuit Breakers | MCBs | Din Rail Mount Circuit Breaker | Miniature Ckt Breaker, 1P, 6A, 400Vac Rohs Compliant Siemens |
| Rated AC Voltage | 277 volts | 400 volts |