Manufacturer: Siemens
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097515-5SX2106-7
Current Rating: 6 A
Number of Poles: 1
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 5SX2106-75SX21067;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (AC): 277 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1097515-5SX2106-7 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5SX2106-7 |