AFDD MCB, 2P, 10A, 230VAC ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1893183 | 89AH2090 |
| Product Name | MCBs | Afdd Mcb, 2P, 10A, 230Vac Rohs Compliant Siemens |
| Rated Breaking Capacity | 6000 amps | |
| Number of Poles | 2 | |
| Mounting Style | Din Rail Mounted | |
| Text for Mounting | Din rail |