Siemens AG Circuit Breakers - 5SM3311-6 5SM3311-6

Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092296-5SM3311-6 Voltage Rating: 230 V Current Rating: 16 A Mounting: SMD (SMT) Number of Poles: 2 Width: 18 mm Categories: Circuit Breakers Case / Package: 125 Alternative Parts (Cross-Reference): GHB2020; S202-C20; BA2-B0-34-620-121-D; R21-62-20.0A-G102CV- V; S202-K20; FAZ-C20/2-NA5SM33116 ; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Voltage Rating (AC): 230 V Max Supply Voltage (AC): 230 V Min Supply Voltage (AC): 125 V
Request a Quote
Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092296-5SM3311-6 Voltage Rating: 230 V Current Rating: 16 A Mounting: SMD (SMT) Number of Poles: 2 Width: 18 mm Categories: Circuit Breakers Case / Package: 125 Alternative Parts (Cross-Reference): GHB2020; S202-C20; BA2-B0-34-620-121-D; R21-62-20.0A-G102CV- V; S202-K20; FAZ-C20/2-NA5SM33116 ; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Voltage Rating (AC): 230 V Max Supply Voltage (AC): 230 V Min Supply Voltage (AC): 125 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5SM3311-6 - 5SM3311-6 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 5SM3311-6
5SM3311-6
Circuit Breakers - 5SM3311-6 5SM3311-6
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092296-5SM3311-6 Voltage Rating: 230 V Current Rating: 16 A Mounting: SMD (SMT) Number of Poles: 2 Width: 18 mm Categories: Circuit Breakers Case / Package: 125 Alternative Parts (Cross-Reference): GHB2020; S202-C20; BA2-B0-34-620-121-D; R21-62-20.0A-G102CV- V; S202-K20; FAZ-C20/2-NA5SM33116 ; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Voltage Rating (AC): 230 V Max Supply Voltage (AC): 230 V Min Supply Voltage (AC): 125 V

Manufacturer: Siemens
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092296-5SM3311-6
Voltage Rating: 230 V
Current Rating: 16 A
Mounting: SMD (SMT)
Number of Poles: 2
Width: 18 mm
Categories: Circuit Breakers
Case / Package: 125
Alternative Parts (Cross-Reference): GHB2020; S202-C20; BA2-B0-34-620-121-D; R21-62-20.0A-G102CV-V; S202-K20; FAZ-C20/2-NA5SM33116;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Voltage Rating (AC): 230 V
Max Supply Voltage (AC): 230 V
Min Supply Voltage (AC): 125 V

Buy Now
Circuit Breaker Trip - 4423312 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
4423312
Circuit Breaker Trip 4423312
DISCONTINUED BY MANUFACTURER 31/12/2018, CIRCUIT BREAKER, RESIDUAL CURRENT OPERATED, 2 POLE, 16 AMP, 125-230 VAC, 30 MA, TYPE A, REPLACED BY 5SV3311-6. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 31/12/2018, CIRCUIT BREAKER, RESIDUAL CURRENT OPERATED, 2 POLE, 16 AMP, 125-230 VAC, 30 MA, TYPE A, REPLACED BY 5SV3311-6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 5SM3311-6 4423312
Product Name Circuit Breakers - 5SM3311-6 Circuit Breaker Trip
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Electronic circuit breaker - 787-3861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details