Siemens AG Fuses - 5SG5701 5SG5701

Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092563-5SG5701 Voltage Rating: 400 V Current Rating: 63 A Material: Plastic Number of Poles: 3 Categories: Fuses Alternative Parts (Cross-Reference): 5SG57015SG5 701; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092563-5SG5701 Voltage Rating: 400 V Current Rating: 63 A Material: Plastic Number of Poles: 3 Categories: Fuses Alternative Parts (Cross-Reference): 5SG57015SG5 701; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5SG5701 - 1092563-5SG5701 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 5SG5701
1092563-5SG5701
Fuses - 5SG5701 1092563-5SG5701
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092563-5SG5701 Voltage Rating: 400 V Current Rating: 63 A Material: Plastic Number of Poles: 3 Categories: Fuses Alternative Parts (Cross-Reference): 5SG57015SG5 701; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Siemens
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092563-5SG5701
Voltage Rating: 400 V
Current Rating: 63 A
Material: Plastic
Number of Poles: 3
Categories: Fuses
Alternative Parts (Cross-Reference): 5SG57015SG5 701;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1092563-5SG5701
Product Name Fuses - 5SG5701
Rated Current 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD4200VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4200 volts
Rated Current 750 amps
View Details
Fuses - 486-1794-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers