Siemens Analytical Products Pushbutton 52PX2W2

Description
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, METAL, NEMA 4X, 1 5/8", PLASTIC, 2 POSITION, PUSH-PULL, MAINTAINED, RED COLOR, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, METAL, NEMA 4X, 1 5/8", PLASTIC, 2 POSITION, PUSH-PULL, MAINTAINED, RED COLOR, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 3793114 - Radwell International
Willingboro, NJ, United States
Pushbutton
3793114
Pushbutton 3793114
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, METAL, NEMA 4X, 1 5/8", PLASTIC, 2 POSITION, PUSH-PULL, MAINTAINED, RED COLOR, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PUSH BUTTON, METAL, NEMA 4X, 1 5/8", PLASTIC, 2 POSITION, PUSH-PULL, MAINTAINED, RED COLOR, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 3793114
Product Name Pushbutton
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-7 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details