Siemens AG Switches - Pushbutton Switches 52PP3KA

Description
Win Source Part Number: 1083545-52PP3KA Category: Switches>Pushbutton Switches Series: * Package: Box Standard Package: 1 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Mfr: Siemens
Request a Quote
Description
Win Source Part Number: 1083545-52PP3KA Category: Switches>Pushbutton Switches Series: * Package: Box Standard Package: 1 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Mfr: Siemens
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1083545-52PP3KA
Switches - Pushbutton Switches 1083545-52PP3KA
Win Source Part Number: 1083545-52PP3KA Category: Switches>Pushbutton Switches Series: * Package: Box Standard Package: 1 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Mfr: Siemens

Win Source Part Number: 1083545-52PP3KA
Category: Switches>Pushbutton Switches
Series: *
Package: Box
Standard Package: 1
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Mfr: Siemens

Buy Now
Switches - Pushbutton Switches - 52PP3KA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52PP3KA
Switches - Pushbutton Switches 52PP3KA
3POS,MOM,XFR 600V,CHR-CLR

3POS,MOM,XFR 600V,CHR-CLR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1083545-52PP3KA 52PP3KA
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 912207 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details