Siemens AG Switches - Pushbutton Switches 52PP3HTU

Description
3POS,MOM,XFR 240V,FULL ILL AMB,N
Description
3POS,MOM,XFR 240V,FULL ILL AMB,N

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 52PP3HTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52PP3HTU
Switches - Pushbutton Switches 52PP3HTU
3POS,MOM,XFR 240V,FULL ILL AMB,N

3POS,MOM,XFR 240V,FULL ILL AMB,N

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches
Product Number 52PP3HTU
Product Name Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NC
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Specs
Max Current Rating 0.1250 amps
Max DC Voltage Rating 48 volts
View Details
2 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details