Siemens AG Pushbutton Switches 52BT6J2AB

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3473-52BT6J2AB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3473-52BT6J2AB-ND
Pushbutton Switches 3473-52BT6J2AB-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Switches - Pushbutton Switches - 52BT6J2AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52BT6J2AB
Switches - Pushbutton Switches 52BT6J2AB
PTT/ILL PB,NMA4X,XFMR,480V,R ED,N

PTT/ILL PB,NMA4X,XFMR,480V,RED,N

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3473-52BT6J2AB-ND 52BT6J2AB
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details