Siemens AG Pushbutton Switches 52BR8W3G

Description
Configurable Switch Body
Request a Quote Datasheet
Description
Configurable Switch Body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3473-52BR8W3G-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3473-52BR8W3G-ND
Pushbutton Switches 3473-52BR8W3G-ND
Configurable Switch Body

Configurable Switch Body

Buy Now Datasheet
Switches - Pushbutton Switches - 52BR8W3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52BR8W3G
Switches - Pushbutton Switches 52BR8W3G
PTR,NEMA4X,MTD,PLAST IC CAP GREEN

PTR,NEMA4X,MTD,PLASTIC CAP GREEN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3473-52BR8W3G-ND 52BR8W3G
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button, Mushroom Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11BH-HC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Contact Block 800F PB - 800F-BQ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Terminal Type Spring-Clamp Contact Block
View Details