Siemens AG Pushbutton Switches 52BR8HRA

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3473-52BR8HRA-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3473-52BR8HRA-ND
Pushbutton Switches 3473-52BR8HRA-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Switches - Pushbutton Switches - 52BR8HRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52BR8HRA
Switches - Pushbutton Switches 52BR8HRA
PTR,NEMA4X,MTD,XFMR 240V,RED,1NO

PTR,NEMA4X,MTD,XFMR 240V,RED,1NO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3473-52BR8HRA-ND 52BR8HRA
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button, Mushroom Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Tactile Switches - 486-3860-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details