Siemens AG Pushbutton Switches 52BR8GSAB

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3473-52BR8GSAB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3473-52BR8GSAB-ND
Pushbutton Switches 3473-52BR8GSAB-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Switches - Pushbutton Switches - 52BR8GSAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52BR8GSAB
Switches - Pushbutton Switches 52BR8GSAB
PTR,NEMA4X,MTD,XFMR1 20V,GRN,1NO-

PTR,NEMA4X,MTD,XFMR120V,GRN,1NO-

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3473-52BR8GSAB-ND 52BR8GSAB
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button, Mushroom Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Mushroom Push Buttons - 2AM3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers