Siemens AG Pushbutton Switches 52BR8ETG

Description
Configurable Switch Body
Request a Quote Datasheet
Description
Configurable Switch Body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3473-52BR8ETG-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3473-52BR8ETG-ND
Pushbutton Switches 3473-52BR8ETG-ND
Configurable Switch Body

Configurable Switch Body

Buy Now Datasheet
Switches - Pushbutton Switches - 52BR8ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52BR8ETG
Switches - Pushbutton Switches 52BR8ETG
PTR,NEMA4X,MTD,FV 120V INC,FULL

PTR,NEMA4X,MTD,FV 120V INC,FULL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3473-52BR8ETG-ND 52BR8ETG
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button, Mushroom Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Terminal Type Solder Pin
Features RoHS
Max Current Rating 0.0800 amps
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details