Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
SIEMENS AG
52BP7W5U -- SWITCHES - PUSHBUTTON SWITCHES
Siemens AG
Switches - Pushbutton Switches
52BP7W5U
Description
3POS,NEMA4X,MTD-N ILL,BLU SM PL,
Shenzhen Shengyu Electronics Technology Limited
Done
Description
3POS,NEMA4X,MTD-N ILL,BLU SM PL,
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52BP7W5U
Switches - Pushbutton Switches
52BP7W5U
3POS,NEMA4X,MTD-N ILL,BLU SM PL,
3POS,NEMA4X,MTD-N ILL,BLU SM PL,
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Pushbutton Switches
Product Number
52BP7W5U
Product Name
Switches - Pushbutton Switches
Actuator Specifications
Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Push Button Switches
1-2492721-3
Specs
Configuration
Normally Open (NO)
Switching Mechanism
Single Pole, Single Throw (SPST)
Terminal Type
Screw Terminals
View Details
OTTO Controls
Fully Illuminated, Vandal Resistant Pushbutton Switch
LP3-V
Specs
Switch Function
Momentary Contact
Features
DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force
0.5 lbs (0.2268 kg)
View Details
SCHURTER Inc
Tactile Switches
1241.1607.23
Specs
Actuator Specifications
Standard
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
4
suppliers
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL5LB-5-012
Specs
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details