Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
SIEMENS AG
52BP2K5A -- SWITCHES - PUSHBUTTON SWITCHES
Siemens AG
Switches - Pushbutton Switches
52BP2K5A
Description
PP2,NEMA4X,MTD,XFMR 600V,BLK-BLU
Shenzhen Shengyu Electronics Technology Limited
Done
Description
PP2,NEMA4X,MTD,XFMR 600V,BLK-BLU
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52BP2K5A
Switches - Pushbutton Switches
52BP2K5A
PP2,NEMA4X,MTD,XFMR 600V,BLK-BLU
PP2,NEMA4X,MTD,XFMR 600V,BLK-BLU
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Pushbutton Switches
Product Number
52BP2K5A
Product Name
Switches - Pushbutton Switches
Actuator Specifications
Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Flameproof and Hazardous Location Break Glass and Push Button Call Points
CP-PB-M-R-1-NNN-00-1
Specs
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
SCHURTER Inc
Pushbutton Switches
1241.2903.040
Specs
Features
RoHS
View Details
BARTEC
Insert switch
insert switch
Specs
Base Material
Thermoplastic / Plastic
Operating Temp
-60 to 100 F (-51.11 to 37.78 C)
View Details
Altech Corp.
22mm Illuminated Flush Mounted Momentary Push Buttons
2ALF7LB-012
Specs
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Features
Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2
suppliers