Siemens Corporation Current Transformer 4NC5222-0CE20

Description
XFMR WINDOW-TYPE, TYPE 1, 200A, 5VA. FREE 2 YEAR RADWELL WARRANTY
Description
XFMR WINDOW-TYPE, TYPE 1, 200A, 5VA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 18430217 - Radwell International
Willingboro, NJ, United States
Current Transformer
18430217
Current Transformer 18430217
XFMR WINDOW-TYPE, TYPE 1, 200A, 5VA. FREE 2 YEAR RADWELL WARRANTY

XFMR WINDOW-TYPE, TYPE 1, 200A, 5VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 18430217
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4201/075-103 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details
Current Transformers - 331468 - RS Components, Ltd.
Specs
Type / Applications Din rail mounted
Operating Temperature 85 C (185 F)
View Details
MODEL AL 50:5 RATIO - 1411-AL-500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Current Transformers & Shunts - EA3319-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details