Use as power, safety or displacement transformers in accordance with the applicable EN norm. High short-term performance. Low switch-on power (switch-on rush). Protect against short circuits and overloading with motor protection switches on main side. Electrically isolated coils. Screw terminal connectors
Primary Voltage Rating = 230V ac, 400V ac
Secondary Voltage Rating = 115V ac
Power Rating = 0.5kVA
Mounting Type = DIN Rail
Number of Outputs = 2
Length = 121mm
Width = 122mm
Depth = 134mm
Dimensions = 121 x 122 x 134mm
Minimum Operating Frequency = 50Hz
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 4804878 |
Mounting | DIN Rail & Panel Mount Transformers |