- Trained on our vast library of engineering resources.

Siemens Corporation 4AM4042-8JN00-0EA0

Description
Use as power, safety or displacement transformers in accordance with the applicable EN norm. High short-term performance. Low switch-on power (switch-on rush). Protect against short circuits and overloading with motor protection switches on main side. Electrically isolated coils. Screw terminal connectors Primary Voltage Rating = 230V ac, 400V ac Secondary Voltage Rating = 24V ac Power Rating = 0.25kVA Mounting Type = DIN Rail Number of Outputs = 1 Length = 106mm Width = 98mm Depth = 118mm Dimensions = 106 x 98 x 118mm Minimum Operating Frequency = 50Hz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4804856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Use as power, safety or displacement transformers in accordance with the applicable EN norm. High short-term performance. Low switch-on power (switch-on rush). Protect against short circuits and overloading with motor protection switches on main side. Electrically isolated coils. Screw terminal connectors Primary Voltage Rating = 230V ac, 400V ac Secondary Voltage Rating = 24V ac Power Rating = 0.25kVA Mounting Type = DIN Rail Number of Outputs = 1 Length = 106mm Width = 98mm Depth = 118mm Dimensions = 106 x 98 x 118mm Minimum Operating Frequency = 50Hz

Use as power, safety or displacement transformers in accordance with the applicable EN norm. High short-term performance. Low switch-on power (switch-on rush). Protect against short circuits and overloading with motor protection switches on main side. Electrically isolated coils. Screw terminal connectors
Primary Voltage Rating = 230V ac, 400V ac
Secondary Voltage Rating = 24V ac
Power Rating = 0.25kVA
Mounting Type = DIN Rail
Number of Outputs = 1
Length = 106mm
Width = 98mm
Depth = 118mm
Dimensions = 106 x 98 x 118mm
Minimum Operating Frequency = 50Hz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Transformers
Product Number 4804856
Mounting DIN Rail & Panel Mount Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Impedance Matching Transformer - 57ZTT-AA - JFW Industries, Inc.
Specs
Category Signal
Other Transformer Types / Applications Impedance Matching Transformer; RF
Operating Frequency 8.00E8 to 2.20E9 Hz
View Details
 - 1233996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 50 to 60 Hz
Input Voltage 230 volts
Output Voltage 50 volts
View Details
45 - 1200 MHz 1:1 SMT Transformer - RFXF0010 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
Hazardous Location Power Supply Transformer -  - Neeltran, Inc.
Specs
Transformer Type Rectifier Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature)
Primary Frequency 50 / 60 Hz
View Details