Siemens Analytical Products Auxiliary Contact 49ACR0

Description
AUXILIARY CONTACT, 1 NORMALLY OPEN, 6 AMP, 660 V, SIDE MOUNT, 30-60 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT, 1 NORMALLY OPEN, 6 AMP, 660 V, SIDE MOUNT, 30-60 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 4358513 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
4358513
Auxiliary Contact 4358513
AUXILIARY CONTACT, 1 NORMALLY OPEN, 6 AMP, 660 V, SIDE MOUNT, 30-60 AMP. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT, 1 NORMALLY OPEN, 6 AMP, 660 V, SIDE MOUNT, 30-60 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Auxiliary Contact -  - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
Auxiliary Contact
FURNAS ELECTRIC CO Contactors & Starters 49ACR0

FURNAS ELECTRIC CO Contactors & Starters 49ACR0

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 4358513
Product Name Auxiliary Contact Auxiliary Contact
Continuous Current 6 to 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
IEC 12 A Contactor - 100-C12UD01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 66775546 - Radwell International
Specs
Device Technology Solid State
View Details