Siemens Analytical Products Solid State Overload/Relay 49ABT4

Description
AUXILIARY CONTACT KIT INTERLOCK 3NC/1NO. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT KIT INTERLOCK 3NC/1NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 20569190 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
20569190
Solid State Overload/Relay 20569190
AUXILIARY CONTACT KIT INTERLOCK 3NC/1NO. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT KIT INTERLOCK 3NC/1NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 20569190
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-75A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 9 A Contactor - 100-C09KD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Solid State Overload/Relay - 32902479 - Radwell International
Specs
Device Technology Electro-mechanical
Control Voltage 5 volts
Continuous Current 3 amps
View Details
Motor Starters - 2275222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details