Siemens Analytical Products Solid State Overload/Relay 48HC18A

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY,100AMP,1 PH, BIMETAL,. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY,100AMP,1 PH, BIMETAL,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 3798170 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
3798170
Solid State Overload/Relay 3798170
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY,100AMP,1 PH, BIMETAL,. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY,100AMP,1 PH, BIMETAL,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 3798170
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 129707366 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 18 amps
View Details
Motor Starters - 206143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
IEC 9 A Contactor - 100-C09EA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details