Siemens Analytical Products Solid State Overload/Relay 48HC108849U

Description
DISCONTINUED BY MANUFACTURER, METAL ALLOY OVERLOAD RELAY, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, METAL ALLOY OVERLOAD RELAY, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 223268155 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
223268155
Solid State Overload/Relay 223268155
DISCONTINUED BY MANUFACTURER, METAL ALLOY OVERLOAD RELAY, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, METAL ALLOY OVERLOAD RELAY, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 223268155
Product Name Solid State Overload/Relay
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09VA200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details