Siemens Analytical Products Solid State Overload/Relay 48AH040

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2.5 - 4.0 AMP, 3 POLE, 600 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2.5 - 4.0 AMP, 3 POLE, 600 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 36189228 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
36189228
Solid State Overload/Relay 36189228
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2.5 - 4.0 AMP, 3 POLE, 600 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2.5 - 4.0 AMP, 3 POLE, 600 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 36189228
Product Name Solid State Overload/Relay
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

17A Manual Motor Starters - MMS-63H-17A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12V10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 14896999 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details