Siemens Analytical Products Contactor 45FG20AJB

Description
CONTACTOR 35/50AMP 24V 2POLE 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR 35/50AMP 24V 2POLE 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 24541436 - Radwell International
Willingboro, NJ, United States
Contactor
24541436
Contactor 24541436
CONTACTOR 35/50AMP 24V 2POLE 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR 35/50AMP 24V 2POLE 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 24541436
Product Name Contactor
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-225A-24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details