Siemens Analytical Products Contactor 42BF35AJASI

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 12118255 - Radwell International
Willingboro, NJ, United States
Contactor
12118255
Contactor 12118255
DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 12118255
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
IEC 16 A Contactor - 100-C16D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers
4 Pole 32A Contactors - MC-32A/4-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details