Siemens Analytical Products Contactor 40FP32AF

Description
CONTACTOR, NON-REVESRING, SIZE 2, THREE PHASE FULL VOLTAGE, 45 AMP CONTACTOR AMP RATING, 110V 50HZ / 120V 60 HZ COIL, 3 WIRE, 3 POLE, 50/60 HZ, NO AUX INCLUDED, NON-COMBINATION TYPE, NEMA TYPE OPEN, NO ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, NON-REVESRING, SIZE 2, THREE PHASE FULL VOLTAGE, 45 AMP CONTACTOR AMP RATING, 110V 50HZ / 120V 60 HZ COIL, 3 WIRE, 3 POLE, 50/60 HZ, NO AUX INCLUDED, NON-COMBINATION TYPE, NEMA TYPE OPEN, NO ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 3801610 - Radwell International
Willingboro, NJ, United States
Contactor
3801610
Contactor 3801610
CONTACTOR, NON-REVESRING, SIZE 2, THREE PHASE FULL VOLTAGE, 45 AMP CONTACTOR AMP RATING, 110V 50HZ / 120V 60 HZ COIL, 3 WIRE, 3 POLE, 50/60 HZ, NO AUX INCLUDED, NON-COMBINATION TYPE, NEMA TYPE OPEN, NO ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, NON-REVESRING, SIZE 2, THREE PHASE FULL VOLTAGE, 45 AMP CONTACTOR AMP RATING, 110V 50HZ / 120V 60 HZ COIL, 3 WIRE, 3 POLE, 50/60 HZ, NO AUX INCLUDED, NON-COMBINATION TYPE, NEMA TYPE OPEN, NO ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 3801610
Product Name Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12EA300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Automotive Contactors - 2203194-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 Pole AC Coil Contactors - MC-130A-AC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details