Siemens Analytical Products Enclosure 3VX4270-0B

Description
ENCLOSURE NON METALIC SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
ENCLOSURE NON METALIC SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 11254734 - Radwell International
Willingboro, NJ, United States
Enclosure
11254734
Enclosure 11254734
ENCLOSURE NON METALIC SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE NON METALIC SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 11254734
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 - 70016721 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 18.66 inch (474 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 137-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers