Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT TRANSFORMERS
SIEMENS CORPORATION
3UL2303-1A -- CURRENT TRANSFORMERS
Siemens Corporation
Current Transformers
3UL2303-1A
Description
Siemens 3UL2303-1A Current Transformer
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Siemens 3UL2303-1A Current Transformer
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Current Transformers
1756123
Current Transformers
1756123
Siemens 3UL2303-1A Current Transformer
Siemens 3UL2303-1A Current Transformer
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Current Transformers
Product Number
1756123
Product Name
Current Transformers
Type / Applications
Toroidal ring
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
SCT7325-1000 | Busbar split-core CT, 1000 A AC, accuracy class 0.5, size 3
Specs
Primary current
1000 amps
View Details
WAGO
Split-core current transformer
855-5001/250-001
Specs
Type / Applications
SplitCore
Frequency
0.0500 to 0.0600 kHz
Accuracy
1 % F.S.
View Details
2
suppliers
Allen-Bradley / Rockwell Automation
MODEL 180SHT, 300:5 RATIO
1411-180SHT-301
View Details
TE Connectivity
Current Transformers & Shunts
CK0014-000
Specs
Secondary Current
5 amps
View Details