Voltage reducer module for expanding the supply voltage range of insulation monitoring relay 3UG4583 to 690 V AC and 1000 V DC, with screw-type terminals for conductor cross-sections of 0.75 to 2.5 mm², mounting on a 35 mm standard rail, and dimensions of 78 mm height, 45 mm width, and 100 mm depth.
Voltage Sensing AC/DC 690VAC/DC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 3UG49831A |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |